The NE592D8G is a monolithic, two-stage differential output video amplifier designed for wideband applications. It features fixed gains of 100 and 400, with adjustable gains from 400 to 0 using an external resistor. The amplifier supports various filtering options, including high-pass, low-pass, and band-pass configurations, making it suitable for use in video and pulse amplification applications such as communications, magnetic memories, and video recording systems. Key specifications include a unity gain bandwidth of 120 MHz, a maximum supply voltage of ±8.0 V, and an operating temperature range of 0 to +70°C. The device is available in an 8-pin SOIC package and is compliant with RoHS standards. The NE592D8G is noted for its minimal external component requirements for wave shaping and does not require frequency compensation. However, it has been marked as discontinued, which may affect availability for new designs.
Manufacturer: ON Semiconductor
Win Source Part Number: 125304-NE592D8G
Packaging: Tube/Rail
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: ±3 V to 8 V
Operating Supply Current: 18mA
Channel Output Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Video Amp 90MHz, 8V, 1-Ch, SOIC Product overview: NE592D8G from onsemi is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHz, 8V, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 90MHz, 8V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-NE592D8G can be used for catalog matching and distributor lookup.
Video Amplifier
Video Amp, 1 General Purpose 8-SOIC
IC AMP GENERAL PURPOSE 8SOIC
IC AMP GENERAL PURPOSE 8SOIC
Video Amp 1 General Purpose 8-SOIC
ON SEMICONDUCTOR NE592D8G Video Amplifier, 1 Amplifiers, 120 MHz, 450 V/s, 0 C, 70 C, 10 mA
Video Amplifiers 2 Stage Diff Output Wideband Video
IC AMP GENERAL PURPOSE 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 125304-NE592D8G | 737-NE592D8G | NE592D8G | NE592D8GOS-ND | NE592D8G | NE592D8G | NE592D8G | 598-NE592D8G | NE592D8G | NE592D8G |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - NE592D8G | 90MHz 8V SOIC Video Amps And Module | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | ON SEMICONDUCTOR NE592D8G Video Amplifier, 1 Amplifiers, 120 MHz, 450 V/s, 0 C, 70 C, 10 mA | Video Amplifiers | Video Amps and Modules | |
| Package Type | SOIC; 8-SOIC | Rail/Tube | SOIC; SOIC-8 Narrow Body | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 10 mA | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | Surface Mount | ||
| Operating Range | General Purpose | General Purpose | ||||||||
| RoHS Compliant | RoHS | |||||||||
| Bandwidth | 90 MHz | |||||||||
| Slew Rate | 450 V/µs |