Video Amplifier
Video Amp, 1 General Purpose 8-SOIC
Video Amplifier, SOIC-8 Narrow Body, 98-TUBE Product overview: NE592D8 from onsemi is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-NE592D8 can be used for catalog matching and distributor lookup.
Video Amp 1 General Purpose 8-SOIC
IC AMP GENERAL PURPOSE 8SOIC
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | NE592D8 | NE592D8-ND | 737-NE592D8 | NE592D8 | NE592D8 |
| Product Name | Video Amps and Modules | SOIC Video Amps And Module | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | ||||
| Package Type | SOIC; SOIC-8 Narrow Body | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 10 mA |
| Life Cycle Stage | Obsolete | ||||
| Supply Voltage (VS) | 3 to 8 volts | 8 volts |