Manufacturer: ON Semiconductor
Win Source Part Number: 141985-NE592D14R2G
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOIC
Supply Voltage - Operating: ±3 V to 8 V
Operating Supply Current: 18mA
Channel Output Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Video Amp, 90MHz, 1-Ch, SOIC, ±8V Product overview: NE592D14R2G from onsemi is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHz, 8V, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 90MHz, 8V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-NE592D14R2G can be used for catalog matching and distributor lookup.
IC AMP GENERAL PURPOSE 14SOIC
Video Amp, 1 General Purpose 14-SOIC
Video Amp, 1 General Purpose 14-SOIC
IC AMP GENERAL PURPOSE 14SOIC
Video Amplifiers 2 Stage Diff Output Wideband Video
IC AMP GENERAL PURPOSE 14SOIC
IC, VIDEO AMPLIFIER, SGL, 120MHZ SOIC-14, FULL REEL; No. of Amplifiers:1Amplifie
Video Amp 1 General Purpose 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 141985-NE592D14R2G | 737-NE592D14R2G | 488-NE592D14R2GDKR-ND | NE592D14R2G | NE592D14R2G | NE592D14R2G | 42K2223 | NE592D14R2G |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - NE592D14R2G | 90MHz 8V SOIC Video Amps And Module | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Video Amplifier, Sgl, 120Mhz Soic-14, Full Reel; No. Of Amplifiers Onsemi | Video Amps and Modules |
| Package Type | SOIC; 14-SOIC | Tape and Reel | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | 14-SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |||
| Operating Range | General Purpose | |||||||
| RoHS Compliant | RoHS | |||||||
| Bandwidth | 90 MHz |