Video Amp 90MHz, 1-Ch, SOIC, ±8V, 450V/µs Product overview: NE592D14G from onsemi is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHz, 8V, 450V, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 90MHz, 8V, 450V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-NE592D14G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082905-NE592D14G
Packaging: Tube/Rail
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOIC
Supply Voltage - Operating: ±3 V to 8 V
Operating Supply Current: 18mA
Channel Output Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Video Amp, 1 General Purpose 14-SOIC
Video Amp 1 General Purpose 14-SOIC
IC AMP GENERAL PURPOSE 14SOIC
IC AMP GENERAL PURPOSE 14SOIC
Video Amplifiers 2 Stage Diff Output Wideband Video
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers |
| Product Number | 737-NE592D14G | 1082905-NE592D14G | NE592D14G-ND | NE592D14G | NE592D14G | NE592D14G | NE592D14G |
| Product Name | 90MHz 8V 450V SOIC Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - NE592D14G | Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amplifiers |
| RoHS Compliant | RoHS | ||||||
| Bandwidth | 90 MHz | ||||||
| Slew Rate | 450 V/µs | ||||||
| Supply Voltage (VS) | 3 to 8 volts | 3 to 8 volts | |||||
| Operating Temperature | 0 C (32 F) |