onsemi Audio Special Purpose - NE570DR2G NE570DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 114933-NE570DR2G Packaging: Reel - TR Specifications: 110dB Applications: Consumer Audio, Telecommunication Systems Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Compandor Supply Voltage - Operating: 6 V to 24 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 114933-NE570DR2G Packaging: Reel - TR Specifications: 110dB Applications: Consumer Audio, Telecommunication Systems Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Compandor Supply Voltage - Operating: 6 V to 24 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - NE570DR2G - 114933-NE570DR2G - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - NE570DR2G
114933-NE570DR2G
Audio Special Purpose - NE570DR2G 114933-NE570DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 114933-NE570DR2G Packaging: Reel - TR Specifications: 110dB Applications: Consumer Audio, Telecommunication Systems Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Compandor Supply Voltage - Operating: 6 V to 24 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 114933-NE570DR2G
Packaging: Reel - TR
Specifications: 110dB
Applications: Consumer Audio, Telecommunication Systems
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Compandor
Supply Voltage - Operating: 6 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
NE570DR2G
Audio Amplifiers NE570DR2G
Audio Amplifiers Dual Gain Compandor Commercial Temp

Audio Amplifiers Dual Gain Compandor Commercial Temp

Buy Now Datasheet
Audio Special Purpose - NE570DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
NE570DR2G
Audio Special Purpose NE570DR2G
Audio Compandor 2 Channel 16-SOIC

Audio Compandor 2 Channel 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 114933-NE570DR2G NE570DR2G NE570DR2G
Product Name Audio Special Purpose - NE570DR2G Audio Amplifiers Audio Special Purpose
Supply Voltage (VS) 6 to 24 volts 6 to 24 volts
Unlock Full Specs
to access all available technical data