Manufacturer: ON Semiconductor
Win Source Part Number: 1082904-NE570DG
Packaging: Tube/Rail
Specifications: 110dB
Applications: Consumer Audio, Telecommunication Systems
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Compandor
Supply Voltage - Operating: 6 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Audio Compandor 2 Channel 16-SOIC
Audio Amplifiers Dual Gain Compandor Commercial Temp
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1082904-NE570DG | NE570DG | NE570DG |
| Product Name | Audio Special Purpose - NE570DG | Audio Special Purpose | Audio Amplifiers |
| Supply Voltage (VS) | 6 to 24 volts | 6 to 24 volts |