onsemi Instrumentation, Op Amps, Buffer Amps NE5534N

Description
General Purpose Amplifier 1 Circuit 8-PDIP
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - NE5534N-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NE5534N-ND
Instrumentation, Op Amps, Buffer Amps NE5534N-ND
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Singapore, Singapore
10MHz 13V Operational Amplifier IC
687-NE5534N
10MHz 13V Operational Amplifier IC 687-NE5534N
Op Amp, 10MHz GBW, 13V/µs SR, 1Ch, PDIP Product overview: NE5534N from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5534N can be used for catalog matching and distributor lookup.

Op Amp, 10MHz GBW, 13V/µs SR, 1Ch, PDIP Product overview: NE5534N from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5534N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5534N - 130678-NE5534N - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5534N
130678-NE5534N
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5534N 130678-NE5534N
Manufacturer: ON Semiconductor Win Source Part Number: 130678-NE5534N Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 13 V/μs Current - Input Bias: 500nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: ±3 V to 20 V Operating Supply Current: 4mA Channel Output Current: 38mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: ON Semiconductor
Win Source Part Number: 130678-NE5534N
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 500nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±3 V to 20 V
Operating Supply Current: 4mA
Channel Output Current: 38mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5534N - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NE5534N
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NE5534N
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NE5534N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NE5534N
Instrumentation, OP Amps, Buffer Amps NE5534N
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NE5534N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NE5534N
Integrated Circuits (ICs) - Linear - Amplifiers NE5534N
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number NE5534N-ND 687-NE5534N 130678-NE5534N NE5534N NE5534N NE5534N
Product Name Instrumentation, Op Amps, Buffer Amps 10MHz 13V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5534N Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 4 milliamps 4 milliamps 4 milliamps 4 milliamps
Slew Rate 13 V/µs 13 V/µs 13 V/µs 13 V/µs 1.30E-5 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" Rail/Tube DIP; PDIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage (VS) 20 volts 3 to 20 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484289P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
SOIC Operational Amplifier IC - 687-CLC405AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 74F365PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Life Cycle Stage Rochester Active
View Details