General Purpose Amplifier 1 Circuit 8-SOIC
Operational Amplifier, Low Noise, Single 0 to 70°C
Manufacturer: ON Semiconductor
Win Source Part Number: 1231000-NE5534ADR2G
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 500nA
Voltage - Input Offset: 500μV
Family Name: NE5534A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4mA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 38mA
SR - Slew Rate: 13 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): ±3 V ~ 20 V
Alternative Parts (Cross-Reference): TL061ACDR; LM201AD; OPA277U/2K5;
Introduction Date: April 20, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
10MHz Op Amp, Single, SOIC, 20V, Low Noise, 13V/µs Product overview: NE5534ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 20V, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 20V, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5534ADR2G can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps 3-20V Sngl Low Noise Commercial Temp
General Purpose Amplifier 1 Circuit 8-SOIC
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NE5534ADR2GOSTR-ND | NE5534ADR2G | 1231000-NE5534ADR2G | 687-NE5534ADR2G | NE5534ADR2G | NE5534ADR2G | NE5534ADR2G | NE5534ADR2G | NE5534ADR2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5534ADR2G | 10MHz 20V 13V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | 4 milliamps | |||||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC-8 Narrow Body | Tape and Reel | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Standards | RoHS | RoHS | RoHS |