General Purpose Amplifier 1 Circuit 8-SOIC
Operational Amplifiers - Op Amps 3-20V Sngl Low Noise Commercial Temp
General Purpose Amplifier 1 Circuit 8-SOIC
OPERATIONAL AMPLIFIER, SINGLE, 10 MHZ, 1, 13 V/ S, 3V TO 20V, SOIC, 8 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 1 CIRCUIT 8SOIC
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NE5534ADGOS-ND | NE5534ADG | NE5534ADG | 38837846 | NE5534ADG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 4 milliamps | 4 milliamps | |||
| Slew Rate | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Standards | RoHS |