General Purpose Amplifier 2 Circuit 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 060164-NE5532DX
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 8 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOP
Operating Supply Current: 6mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
2-Ch Op Amp, 10MHz GBW, 8V/µs SR, 80dB PSRR, 70dB CMRR, SOP Product overview: NE5532DX from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5532DX can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NE5532DX-ND | 060164-NE5532DX | 687-NE5532DX | NE5532DX | NE5532DX | NE5532DX |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5532DX | 10MHz 8V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 8 milliamps | 6 milliamps | 8 milliamps | 8 milliamps | ||
| Slew Rate | 9 V/µs | 8 V/µs | 8 V/µs | 9 V/µs | 9.00E-6 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP; 8-SOP | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| VOS | 0.5000 millivolts | 0.5000 millivolts |