onsemi Op Amps NE5532D8R2G

Description
onsemi NE5532D8R2G Operational Amplifier
Request a Quote Datasheet
Description
onsemi NE5532D8R2G Operational Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Op Amps - 8084040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8084040
Op Amps 8084040
onsemi NE5532D8R2G Operational Amplifier

onsemi NE5532D8R2G Operational Amplifier

Supplier's Site
Op Amps - 8084040P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8084040P
Op Amps 8084040P
onsemi NE5532D8R2G Operational Amplifier

onsemi NE5532D8R2G Operational Amplifier

Supplier's Site
Op Amps - 1630783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1630783
Op Amps 1630783
onsemi NE5532D8R2G Operational Amplifier

onsemi NE5532D8R2G Operational Amplifier

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 488-NE5532D8R2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NE5532D8R2GDKR-ND
Instrumentation, Op Amps, Buffer Amps 488-NE5532D8R2GDKR-ND
IC OP AMP 2CH 8-SOIC

IC OP AMP 2CH 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NE5532D8R2GTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NE5532D8R2GTR-ND
Instrumentation, Op Amps, Buffer Amps 488-NE5532D8R2GTR-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NE5532D8R2GCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NE5532D8R2GCT-ND
Instrumentation, Op Amps, Buffer Amps 488-NE5532D8R2GCT-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5532D8R2G - 1230994-NE5532D8R2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5532D8R2G
1230994-NE5532D8R2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5532D8R2G 1230994-NE5532D8R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230994-NE5532D8R2G Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 200nA Voltage - Input Offset: 500μV Family Name: NE5532 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Output Current per Channel: 38mA SR - Slew Rate: 9 V/μs GBP - Gain Bandwidth Product: 10MHz Dual Supply Voltage (±): ±3 V ~ 20 V Alternative Parts (Cross-Reference): NE5532D8-T; NE5532AD8-T; NE5532D8,112; Introduction Date: April 15, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230994-NE5532D8R2G
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 200nA
Voltage - Input Offset: 500μV
Family Name: NE5532
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 38mA
SR - Slew Rate: 9 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): ±3 V ~ 20 V
Alternative Parts (Cross-Reference): NE5532D8-T; NE5532AD8-T; NE5532D8,112;
Introduction Date: April 15, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 10MHz 20V SOIC Operational Amplifier IC
687-NE5532D8R2G
Dual 10MHz 20V SOIC Operational Amplifier IC 687-NE5532D8R2G
Dual Op Amp, 10MHz, 20V, SOIC-8, Low Noise Product overview: NE5532D8R2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5532D8R2G can be used for catalog matching and distributor lookup.

Dual Op Amp, 10MHz, 20V, SOIC-8, Low Noise Product overview: NE5532D8R2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5532D8R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5532D8R2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NE5532D8R2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NE5532D8R2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NE5532D8R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NE5532D8R2G
Integrated Circuits (ICs) - Linear - Amplifiers NE5532D8R2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NE5532D8R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NE5532D8R2G
Instrumentation, OP Amps, Buffer Amps NE5532D8R2G
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Op-Amp, Dual, 10Mhz, 9V/us, Soic-8; No. Of Amplifiers Onsemi - 14AC4722 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Dual, 10Mhz, 9V/us, Soic-8; No. Of Amplifiers Onsemi
14AC4722
Op-Amp, Dual, 10Mhz, 9V/us, Soic-8; No. Of Amplifiers Onsemi 14AC4722
OP-AMP, DUAL, 10MHZ, 9V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:9V/µs; Supply Voltage Range:3V to 20V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

OP-AMP, DUAL, 10MHZ, 9V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:9V/µs; Supply Voltage Range:3V to 20V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NE5532D8R2G
Operational Amplifiers - Op Amps NE5532D8R2G
Operational Amplifiers - Op Amps 3-20V Dual Low Noise Commercial Temp

Operational Amplifiers - Op Amps 3-20V Dual Low Noise Commercial Temp

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 8084040 8084040P 488-NE5532D8R2GDKR-ND 1230994-NE5532D8R2G 687-NE5532D8R2G NE5532D8R2G NE5532D8R2G NE5532D8R2G 14AC4722 NE5532D8R2G
Product Name Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5532D8R2G Dual 10MHz 20V SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Op-Amp, Dual, 10Mhz, 9V/us, Soic-8; No. Of Amplifiers Onsemi Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Package Type SOIC; Soic SOIC; SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel SOIC; 8-SOIC (0.154\", 3.90mm Width)
Number of Pins 8 8
Source Current (IS) 8 milliamps 8 milliamps 8 milliamps 8 milliamps
Slew Rate 9 V/µs 9 V/µs 9 V/µs 9.00E-6 V/µs 9 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD504MH - Lingto Electronic Limited
Specs
Source Current (IS) 1.5 milliamps
Bandwidth 0.3000 MHz
View Details
Precision Dual Low Power CMOS Operational Amplifier - ALD2732ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.75 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLM118MD - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 1708924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details