General Purpose Amplifier 2 Circuit 8-SOIC
Operational Amplifier, Low Noise, Dual 0 to 70°C
Dual Op Amp, 10MHz GBW, 20V, SOIC-8 Product overview: NE5532D8G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5532D8G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082893-NE5532D8G
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 9 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±3 V to 20 V
Operating Supply Current: 8mA
Channel Output Current: 38mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps 3-20V Dual Low Noise Commercial Temp
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NE5532D8GOS-ND | NE5532D8G | 687-NE5532D8G | 1082893-NE5532D8G | NE5532D8G | NE5532D8G | NE5532D8G | NE5532D8G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 10MHz 20V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5532D8G | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Source Current (IS) | 8 milliamps | 8 milliamps | 8 milliamps | 8 milliamps | ||||
| Slew Rate | 9 V/µs | 9 V/µs | 9 V/µs | 9.00E-6 V/µs | 9 V/µs | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC-8 Narrow Body | Rail/Tube | SOIC; 8-SOIC | 300 nA | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Standards | RoHS | RoHS | RoHS |