onsemi Instrumentation, Op Amps, Buffer Amps NE5517N

Description
Transconductance Amplifier 2 Circuit Push-Pull 16-PDIP
Request a Quote Datasheet
Description
Transconductance Amplifier 2 Circuit Push-Pull 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - NE5517N-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NE5517N-ND
Instrumentation, Op Amps, Buffer Amps NE5517N-ND
Transconductance Amplifier 2 Circuit Push-Pull 16-PDIP

Transconductance Amplifier 2 Circuit Push-Pull 16-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5517N - 136975-NE5517N - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5517N
136975-NE5517N
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5517N 136975-NE5517N
Manufacturer: ON Semiconductor Win Source Part Number: 136975-NE5517N Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Output Type: Push-Pull Amplifier Type: Transconductance Slew Rate: 50 V/μs Current - Input Bias: 400nA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-DIP Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V Operating Supply Current: 2.6mA Channel Output Current: 650μA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: ON Semiconductor
Win Source Part Number: 136975-NE5517N
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Push-Pull
Amplifier Type: Transconductance
Slew Rate: 50 V/μs
Current - Input Bias: 400nA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-DIP
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 2.6mA
Channel Output Current: 650μA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Singapore, Singapore
Dual 2MHz DIP Operational Amplifier IC
687-NE5517N
Dual 2MHz DIP Operational Amplifier IC 687-NE5517N
Dual Op Amp, Transconductance, 2MHz, DIP-16 Product overview: NE5517N from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5517N can be used for catalog matching and distributor lookup.

Dual Op Amp, Transconductance, 2MHz, DIP-16 Product overview: NE5517N from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5517N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NE5517N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NE5517N
Integrated Circuits (ICs) - Linear - Amplifiers NE5517N
IC OPAMP TRANSCOND 2 CIRC 16DIP

IC OPAMP TRANSCOND 2 CIRC 16DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NE5517N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NE5517N
Instrumentation, OP Amps, Buffer Amps NE5517N
Transconductance Amplifier 2 Circuit Push-Pull 16-PDIP

Transconductance Amplifier 2 Circuit Push-Pull 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number NE5517N-ND 136975-NE5517N 687-NE5517N NE5517N NE5517N
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5517N Dual 2MHz DIP Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 2.6 milliamps 2.6 milliamps 2.6 milliamps
Slew Rate 50 V/µs 50 V/µs 50 V/µs 5.00E-5 V/µs 50 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP Rail/Tube DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage (VS) 4 to 44 volts 4 to 44 volts 4 volts
Unlock Full Specs
to access all available technical data