Manufacturer: ON Semiconductor
Win Source Part Number: 1230984-NE5517DR2G
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Push-Pull
Amplifier Type: Transconductance
Current - Input Bias: 400nA
Voltage - Input Offset: 400μV
Family Name: NE5517
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.6mA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Output Current per Channel: 650μA
SR - Slew Rate: 50 V/μs
GBP - Gain Bandwidth Product: 2MHz
Dual Supply Voltage (±): 4 V ~ 44 V, ±2 V ~ 22 V
Alternative Parts (Cross-Reference): NE5517D-T; NE5517D,602; NE5517D;
Introduction Date: April 08, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Dual Transconductance Op Amp, 2MHz GBW, 50V/µs SR, SOIC Product overview: NE5517DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, 50V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, 50V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5517DR2G can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDSO16
Transconductance Amplifier 2 Circuit Push-Pull 16-SOIC
IC OP AMP 2CH 16-SOIC
Transconductance Amplifier 2 Circuit Push-Pull 16-SOIC
IC OPAMP TRANSCOND 2 CIRC 16SOIC
IC OPAMP TRANSCOND 2 CIRC 16SOIC
TRANSCONDUCTANCE AMPLIFIER, DUAL, SOIC16; No. of Amplifiers:2 Amplifier; Supply Voltage:44VDC; Gain Bandwidth:2MHz; Input Voltage Min:-; Input Voltage Max:-; Amplifier Case Style:SOIC; No. of Pins:16Pins; Output Current Min:350µA; RoHS Compliant: Yes
Transconductance Amplifier 2 Circuit Push-Pull 16-SOIC
IC OPAMP TRANSCOND 2 CIRC 16SOIC
Transconductance Amplifiers Transconductance Dual Commercial Temp
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1230984-NE5517DR2G | 687-NE5517DR2G | NE5517DR2G | 488-NE5517DR2GTR-ND | NE5517DR2G | NE5517DR2G | 50AC6384 | NE5517DR2G | NE5517DR2G | NE5517DR2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5517DR2G | Dual 2MHz 50V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Transconductance Amplifier, Dual, Soic16; No. Of Amplifiers Onsemi | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Transconductance Amplifiers | |
| Source Current (IS) | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | ||||||
| VOS | 0.4000 millivolts | 0.4000 millivolts | 0.4000 millivolts | |||||||
| IBIAS | 0.4000 µA | 0.4000 µA | 0.4000 µA | |||||||
| GBW | 2 MHz | 2 MHz | 2 MHz | |||||||
| Slew Rate | 50 V/µs | 50 V/µs | 50 V/µs | 5.00E-5 V/µs | 50 V/µs | 50 V/µs |