onsemi Transistor NE5517DR2G

Description
(PRICE/TC),TRANSCOND UCTANCE AMPLIFIER, DUAL, SOIC16, NO. OF AMPLIFIERS:2 AMPLIFIER, SUPPLY VOLTAGE:44VDC, GAIN BANDWIDTH:2MHZ, INPUT VOLTAGE MIN:-, INPUT VOLTAGE MAX:-, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:16PINS, OUTPUT CURRENT MIN:350µA, ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC),TRANSCOND UCTANCE AMPLIFIER, DUAL, SOIC16, NO. OF AMPLIFIERS:2 AMPLIFIER, SUPPLY VOLTAGE:44VDC, GAIN BANDWIDTH:2MHZ, INPUT VOLTAGE MIN:-, INPUT VOLTAGE MAX:-, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:16PINS, OUTPUT CURRENT MIN:350µA, ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 109110647 - Radwell International
Willingboro, NJ, United States
Transistor
109110647
Transistor 109110647
(PRICE/TC),TRANSCOND UCTANCE AMPLIFIER, DUAL, SOIC16, NO. OF AMPLIFIERS:2 AMPLIFIER, SUPPLY VOLTAGE:44VDC, GAIN BANDWIDTH:2MHZ, INPUT VOLTAGE MIN:-, INPUT VOLTAGE MAX:-, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:16PINS, OUTPUT CURRENT MIN:350µA, ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),TRANSCONDUCTANCE AMPLIFIER, DUAL, SOIC16, NO. OF AMPLIFIERS:2 AMPLIFIER, SUPPLY VOLTAGE:44VDC, GAIN BANDWIDTH:2MHZ, INPUT VOLTAGE MIN:-, INPUT VOLTAGE MAX:-, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:16PINS, OUTPUT CURRENT MIN:350µA, ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 109110647
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
Single FETs, MOSFETs - AUIRFR3504ZTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details