Transconductance Amplifier 2 Circuit Push-Pull 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 117455-NE5517DG
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Push-Pull
Amplifier Type: Transconductance
Slew Rate: 50 V/μs
Current - Input Bias: 400nA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 2.6mA
Channel Output Current: 650μA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 48
Dual Transconductance Amp, 2MHz GBW, 650uA Out, SOIC Product overview: NE5517DG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, 650uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, 650uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5517DG can be used for catalog matching and distributor lookup.
Dual Transconductance Amplifier 0 to +70 oC
IC OPAMP TRANSCOND 2 CIRC 16SOIC
Transconductance Amplifiers Transconductance Dual Commercial Temp
TRANS CONDUCTANCE AMPLIFIER, 2MHZ, SOIC-16; No. of Amplifiers:2 Amplifier; Supply Voltage:44V; Gain Bandwidth:2MHz; Input Voltage Min:-5V; Input Voltage Max:5V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Output Current Min:350µA RoHS Compliant: Yes
IC OPAMP TRANSCOND 2 CIRC 16SOIC
Transconductance Amplifier 2 Circuit Push-Pull 16-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | NE5517DGOS-ND | 117455-NE5517DG | 687-NE5517DG | NE5517DG | NE5517DG | NE5517DG | 42K2206 | NE5517DG | NE5517DG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5517DG | Dual 2MHz 650uA SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Transconductance Amplifiers | Trans Conductance Amplifier, 2Mhz, Soic-16; No. Of Amplifiers Onsemi | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | |||||
| Slew Rate | 50 V/µs | 50 V/µs | 50 V/µs | 5.00E-5 V/µs | 50 V/µs | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | Rail/Tube | SOIC; SOIC 16 LEAD | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||||
| Supply Voltage (VS) | 4 to 44 volts | 4 to 44 volts | 4 volts |