Transconductance Amplifier 2 Circuit Push-Pull 16-PDIP
TRANS CONDUCTANCE AMPLIFIER, 2MHZ, DIP-16; No. of Amplifiers:2 Amplifier; Supply Voltage:44V; Gain Bandwidth:2MHz; Input Voltage Min:-5V; Input Voltage Max:5V; Amplifier Case Style:DIP; No. of Pins:16Pins; Output Current Min:350µA RoHS Compliant: Yes
IC OPAMP TRANSCOND 2 CIRC 16DIP
IC OPAMP TRANSCOND 2 CIRC 16DIP
Transconductance Amplifier 2 Circuit Push-Pull 16-PDIP
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NE5517ANGOS-ND | 42K2205 | NE5517ANG | NE5517ANG | NE5517ANG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Trans Conductance Amplifier, 2Mhz, Dip-16; No. Of Amplifiers Onsemi | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | ||
| Slew Rate | 50 V/µs | 5.00E-5 V/µs | 50 V/µs | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | |||
| Standards and Certifications | RoHS |