Manufacturer: ON Semiconductor
Win Source Part Number: 1082890-NE5517AN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Push-Pull
Amplifier Type: Transconductance
Slew Rate: 50 V/μs
Current - Input Bias: 400nA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-DIP
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 2.6mA
Channel Output Current: 650μA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Transconductance Amplifier 2 Circuit Push-Pull 16-PDIP
Dual Transconductance Op Amp, PDIP-16, 2MHz GBW, 22V Max Supply Product overview: NE5517AN from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5517AN can be used for catalog matching and distributor lookup.
Transconductance Amplifier 2 Circuit Push-Pull 16-PDIP
IC OPAMP TRANSCOND 2 CIRC 16DIP
IC OPAMP TRANSCOND 2 CIRC 16DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1082890-NE5517AN | NE5517AN-ND | 687-NE5517AN | NE5517AN | NE5517AN | NE5517AN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5517AN | Instrumentation, Op Amps, Buffer Amps | Dual 2MHz 22V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4 to 44 volts | 4 to 44 volts | 4 volts | |||
| Source Current (IS) | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | ||
| VOS | 0.4000 millivolts | 0.4000 millivolts | ||||
| IBIAS | 0.4000 µA | 0.4000 µA | ||||
| GBW | 2 MHz | 2 MHz |