Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDIP8
Operational Amplifier, Low Voltage, 8 LEAD PDIP, 50-TUBE Product overview: NE5230N from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5230N can be used for catalog matching and distributor lookup.
IC OP AMP 1CH 8-PDIP
IC OPAMP LOW VOLTAGE 8-DIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NE5230N | 687-NE5230N | NE5230N-ND | NE5230N | NE5230N |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | |||
| Package Type | DIP; DIP8 | Rail/Tube | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | ||
| Supply Voltage (VS) | 7.5 volts | 1.8 volts | |||
| Slew Rate | 0.0900 V/µs | 0.2500 V/µs | 2.50E-7 V/µs | 0.2500 V/µs |