onsemi Linear - Linear - Comparators - NE521DG NE521DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 107025-NE521DG Packaging: Tube/Rail Type: Differential Mounting: SMD (SMT) Output Type: TTL Number of Elements: 2 Current - Quiescent (Max): 35mA Voltage - Input Offset (Max): 7.5mV @ ±4.75V Current - Input Bias (Max): 20μA @ ±5.25V Propagation Delay (Max): 12ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: ±4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 107025-NE521DG Packaging: Tube/Rail Type: Differential Mounting: SMD (SMT) Output Type: TTL Number of Elements: 2 Current - Quiescent (Max): 35mA Voltage - Input Offset (Max): 7.5mV @ ±4.75V Current - Input Bias (Max): 20μA @ ±5.25V Propagation Delay (Max): 12ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: ±4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - NE521DG - NE521DG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - NE521DG
NE521DG
Linear - Linear - Comparators - NE521DG NE521DG
Manufacturer: ON Semiconductor Win Source Part Number: 107025-NE521DG Packaging: Tube/Rail Type: Differential Mounting: SMD (SMT) Output Type: TTL Number of Elements: 2 Current - Quiescent (Max): 35mA Voltage - Input Offset (Max): 7.5mV @ ±4.75V Current - Input Bias (Max): 20μA @ ±5.25V Propagation Delay (Max): 12ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: ±4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 107025-NE521DG
Packaging: Tube/Rail
Type: Differential
Mounting: SMD (SMT)
Output Type: TTL
Number of Elements: 2
Current - Quiescent (Max): 35mA
Voltage - Input Offset (Max): 7.5mV @ ±4.75V
Current - Input Bias (Max): 20μA @ ±5.25V
Propagation Delay (Max): 12ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: ±4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - NE521DGOS-ND - DigiKey
Thief River Falls, MN, United States
Comparators
NE521DGOS-ND
Comparators NE521DGOS-ND
Comparator Differential TTL 14-SOIC

Comparator Differential TTL 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Logic Comparators Logic Comparators
Product Number NE521DG NE521DGOS-ND
Product Name Linear - Linear - Comparators - NE521DG Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ALS29809DW - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; Other; SOIC
View Details
Comparators - 1727-3463-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
Dual Differential Comparator - 1514/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details