onsemi 20V 3A 2.8A MOSFET Transistor NDS9943

Description
MOSFET N/P-CH 20V 3A/2.8A 8SOIC Product overview: NDS9943 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, 2.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDS9943 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N/P-CH 20V 3A/2.8A 8SOIC Product overview: NDS9943 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, 2.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDS9943 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 3A 2.8A MOSFET Transistor
289-NDS9943
20V 3A 2.8A MOSFET Transistor 289-NDS9943
MOSFET N/P-CH 20V 3A/2.8A 8SOIC Product overview: NDS9943 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, 2.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDS9943 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V 3A/2.8A 8SOIC Product overview: NDS9943 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, 2.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDS9943 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 964230-NDS9943 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
964230-NDS9943
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 964230-NDS9943
Win Source Part Number: 964230-NDS9943 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,500 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 3A, 2.8A Rds On (Max) @ Id, Vgs: 125mOhm @ 3A, 10V Power - Max: 900mW Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 27nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 525pF @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: NDS9943CT,NDS9943TR Base Product Number: NDS994 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 964230-NDS9943
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 3A, 2.8A
Rds On (Max) @ Id, Vgs: 125mOhm @ 3A, 10V
Power - Max: 900mW
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Gate Charge (Qg) (Max) @ Vgs: 27nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 525pF @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: NDS9943CT,NDS9943TR
Base Product Number: NDS994
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDS9943 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDS9943
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDS9943
MOSFET N/P-CH 20V 3A/2.8A 8SOIC

MOSFET N/P-CH 20V 3A/2.8A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-NDS9943 964230-NDS9943 NDS9943
Product Name 20V 3A 2.8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 900 milliwatts
Unlock Full Specs
to access all available technical data