onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8426 NDS8426

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 060148-NDS8426 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 10.5A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 60nC @ 4.5V Max Input Capacitance: 2150pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 13.5 mOhm @ 10.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 060148-NDS8426 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 10.5A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 60nC @ 4.5V Max Input Capacitance: 2150pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 13.5 mOhm @ 10.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8426 - 060148-NDS8426 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8426
060148-NDS8426
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8426 060148-NDS8426
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 060148-NDS8426 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 10.5A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 60nC @ 4.5V Max Input Capacitance: 2150pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 13.5 mOhm @ 10.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 060148-NDS8426
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 10.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 60nC @ 4.5V
Max Input Capacitance: 2150pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 13.5 mOhm @ 10.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20V 10.5A SOIC MOSFET Transistor
285-NDS8426
20V 10.5A SOIC MOSFET Transistor 285-NDS8426
MOSFET N-CH 20V 10.5A 8-SOIC Product overview: NDS8426 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10.5A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NDS8426 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 10.5A 8-SOIC Product overview: NDS8426 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10.5A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NDS8426 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 060148-NDS8426 285-NDS8426
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8426 20V 10.5A SOIC MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 20 volts
PD 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5100CMA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOP8
Packing Method Tube; Tube
View Details
Single FETs, MOSFETs - 1727-1089-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR - ALD212908PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers