MOSFET P-CH 20V 1A SSOT3 Product overview: NDS332P_NL from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDS332P_NL can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 003821-NDS332P_NL
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package: SuperSOT-3
FET Type: MOSFET P-Channel, Metal Oxide
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 1A (Ta)
Rds On (Max) @ Id, Vgs: 300 mOhm @ 1.1A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250μA
Gate Charge (Qg) @ Vgs: 5nC @ 4.5V
Input Capacitance (Ciss) @ Vds: 195pF @ 10V
Power - Max: 460mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Consumer Electronics
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NDS332P_NL | 003821-NDS332P_NL |
| Product Name | 20V 1A MOSFET Transistor | Discrete Semiconductor Products |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |