onsemi 20V 1.3A MOSFET Transistor NDS331N_NL

Description
MOSFET N-CH 20V 1.3A SSOT3 Product overview: NDS331N_NL from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDS331N_NL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 1.3A SSOT3 Product overview: NDS331N_NL from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDS331N_NL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 1.3A MOSFET Transistor
278-NDS331N_NL
20V 1.3A MOSFET Transistor 278-NDS331N_NL
MOSFET N-CH 20V 1.3A SSOT3 Product overview: NDS331N_NL from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDS331N_NL can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 1.3A SSOT3 Product overview: NDS331N_NL from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDS331N_NL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 003820-NDS331N_NL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
003820-NDS331N_NL
Discrete Semiconductor Products 003820-NDS331N_NL
Manufacturer: Fairchild Semiconductor Win Source Part Number: 003820-NDS331N_NL Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Manufacturer Device Package: SuperSOT-3 FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 1.3A (Ta) Rds On (Max) @ Id, Vgs: 160 mOhm @ 1.5A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250μA Gate Charge (Qg) @ Vgs: 5nC @ 4.5V Input Capacitance (Ciss) @ Vds: 162pF @ 10V Power - Max: 460mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 003820-NDS331N_NL
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package: SuperSOT-3
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 1.3A (Ta)
Rds On (Max) @ Id, Vgs: 160 mOhm @ 1.5A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250μA
Gate Charge (Qg) @ Vgs: 5nC @ 4.5V
Input Capacitance (Ciss) @ Vds: 162pF @ 10V
Power - Max: 460mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NDS331N_NL 003820-NDS331N_NL
Product Name 20V 1.3A MOSFET Transistor Discrete Semiconductor Products
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data