onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NDP708AE

Description
Win Source Part Number: 1081894-NDP708AE Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 54 pct. MSL Level: Vendor Undefined REACH Status: Vendor Undefined Mfr: Fairchild Semiconductor Other Names: 2156P708AE-600039
Request a Quote Datasheet
Description
Win Source Part Number: 1081894-NDP708AE Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 54 pct. MSL Level: Vendor Undefined REACH Status: Vendor Undefined Mfr: Fairchild Semiconductor Other Names: 2156P708AE-600039
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1081894-NDP708AE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1081894-NDP708AE
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1081894-NDP708AE
Win Source Part Number: 1081894-NDP708AE Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 54 pct. MSL Level: Vendor Undefined REACH Status: Vendor Undefined Mfr: Fairchild Semiconductor Other Names: 2156P708AE-600039

Win Source Part Number: 1081894-NDP708AE
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 54 pct.
MSL Level: Vendor Undefined
REACH Status: Vendor Undefined
Mfr: Fairchild Semiconductor
Other Names: 2156P708AE-600039

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDP708AE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDP708AE
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDP708AE
60A, 80V, 0.022OHM, N-CHANNEL MO

60A, 80V, 0.022OHM, N-CHANNEL MO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1081894-NDP708AE NDP708AE
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
75V 80A MOSFET Transistor - 278-AUIRFS3607TRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
6 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details