onsemi Electrical Parts - NDP6050 NDP6050

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1230876-NDP6050 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1230876-NDP6050 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - NDP6050 - 1230876-NDP6050 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NDP6050
1230876-NDP6050
Electrical Parts - NDP6050 1230876-NDP6050
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1230876-NDP6050 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1230876-NDP6050
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1230876-NDP6050
Product Name Electrical Parts - NDP6050
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

40V 240A MOSFET Transistor - 278-AUIRFS8407-7TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
6 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details