onsemi FETs - Arrays - NDH8304P NDH8304P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060143-NDH8304P Packaging: Tape and Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 P-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: SuperSOT-8 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-LSOP (0.130", 3.30mm Width) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 800mW Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 2.7A Rds On (Maximum) at Id, Vgs: 70mOhm at 2.7A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 23nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 865pF at 10V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060143-NDH8304P Packaging: Tape and Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 P-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: SuperSOT-8 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-LSOP (0.130", 3.30mm Width) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 800mW Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 2.7A Rds On (Maximum) at Id, Vgs: 70mOhm at 2.7A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 23nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 865pF at 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Arrays - NDH8304P - 060143-NDH8304P - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - NDH8304P
060143-NDH8304P
FETs - Arrays - NDH8304P 060143-NDH8304P
Manufacturer: ON Semiconductor Win Source Part Number: 060143-NDH8304P Packaging: Tape and Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 P-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: SuperSOT-8 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-LSOP (0.130", 3.30mm Width) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 800mW Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 2.7A Rds On (Maximum) at Id, Vgs: 70mOhm at 2.7A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 23nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 865pF at 10V

Manufacturer: ON Semiconductor
Win Source Part Number: 060143-NDH8304P
Packaging: Tape and Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 P-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: SuperSOT-8
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-LSOP (0.130", 3.30mm Width)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 800mW
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 2.7A
Rds On (Maximum) at Id, Vgs: 70mOhm at 2.7A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 23nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 865pF at 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDH8304P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDH8304P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDH8304P
MOSFET 2P-CH 20V 2.7A SUPERSOT-8

MOSFET 2P-CH 20V 2.7A SUPERSOT-8

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors RF Transistors
Product Number 060143-NDH8304P NDH8304P
Product Name FETs - Arrays - NDH8304P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; 2 P-Channel (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Hard To Find - 06N80C3 - 1120748-06N80C3 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details