Manufacturer: Fairchild Semiconductor
Win Source Part Number: 003819-NDH8304P_NL
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Arrays
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SMD, Gull Wing
Manufacturer Device Package: SuperSOT-8
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 2.7A
Rds On (Max) @ Id, Vgs: 70 mOhm @ 2.7A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250μA
Gate Charge (Qg) @ Vgs: 23nC @ 4.5V
Input Capacitance (Ciss) @ Vds: 865pF @ 10V
Power - Max: 800mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 003819-NDH8304P_NL |
| Product Name | Discrete Semiconductor Products |