onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDH8303N NDH8303N

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019035-NDH8303N Power Dissipation: 800 mW Number of Pins: 8 Rise Time: 22 ns Fall Time: 22 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 3.8 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 48 ns Gate to Source Voltage (Vgs): 8 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019035-NDH8303N Power Dissipation: 800 mW Number of Pins: 8 Rise Time: 22 ns Fall Time: 22 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 3.8 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 48 ns Gate to Source Voltage (Vgs): 8 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDH8303N - 1019035-NDH8303N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDH8303N
1019035-NDH8303N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDH8303N 1019035-NDH8303N
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019035-NDH8303N Power Dissipation: 800 mW Number of Pins: 8 Rise Time: 22 ns Fall Time: 22 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 3.8 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 48 ns Gate to Source Voltage (Vgs): 8 V

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019035-NDH8303N
Power Dissipation: 800 mW
Number of Pins: 8
Rise Time: 22 ns
Fall Time: 22 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 3.8 A
Drain to Source Breakdown Voltage: 20 V
Turn-Off Delay Time: 48 ns
Gate to Source Voltage (Vgs): 8 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1019035-NDH8303N
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDH8303N
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Transistor Type MOSFET
Package Type 12V
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
MOSFETs - 1219994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Sot-89
View Details
Transistor - 443989 - Radwell International
Fuji Electric Corp. of America
View Details