onsemi Electrical Parts - NDC7002 NDC7002

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1230839-NDC7002 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1230839-NDC7002 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - NDC7002 - 1230839-NDC7002 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NDC7002
1230839-NDC7002
Electrical Parts - NDC7002 1230839-NDC7002
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1230839-NDC7002 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1230839-NDC7002
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1230839-NDC7002
Product Name Electrical Parts - NDC7002
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFP4568-E-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
9 suppliers
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details