onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDB710A NDB710A

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081886-NDB710A Power Dissipation: 150 W Rise Time: 111 ns Fall Time: 81 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Continuous Drain Current (ID): 42 A Drain to Source Breakdown Voltage: 100 V Turn-Off Delay Time: 55 ns Drain to Source Resistance: 38 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081886-NDB710A Power Dissipation: 150 W Rise Time: 111 ns Fall Time: 81 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Continuous Drain Current (ID): 42 A Drain to Source Breakdown Voltage: 100 V Turn-Off Delay Time: 55 ns Drain to Source Resistance: 38 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDB710A - 1081886-NDB710A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDB710A
1081886-NDB710A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDB710A 1081886-NDB710A
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081886-NDB710A Power Dissipation: 150 W Rise Time: 111 ns Fall Time: 81 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Continuous Drain Current (ID): 42 A Drain to Source Breakdown Voltage: 100 V Turn-Off Delay Time: 55 ns Drain to Source Resistance: 38 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081886-NDB710A
Power Dissipation: 150 W
Rise Time: 111 ns
Fall Time: 81 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Continuous Drain Current (ID): 42 A
Drain to Source Breakdown Voltage: 100 V
Turn-Off Delay Time: 55 ns
Drain to Source Resistance: 38 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now
Singapore, Singapore
MOSFET Transistor
285-NDB710A
MOSFET Transistor 285-NDB710A
Not available to order DISC BY MFG 2/02 Product overview: NDB710A from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NDB710A can be used for catalog matching and distributor lookup.

Not available to order DISC BY MFG 2/02 Product overview: NDB710A from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NDB710A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1081886-NDB710A 285-NDB710A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDB710A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET - CSD19531Q5AT - Texas Instruments
Specs
V(BR)DSS 100 volts
IDSS 100000 milliamps
QG 37 nC
View Details
9 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810017SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 1464666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details