onsemi Buck 3.3 V Step-Down DC-DC Converter IC NCV97310MW33R2G

Description
Multi-output Power Management Unit (PMU) with 3 Buck Regulators NCV97310 - 3.3 V Version, 5000-REEL Product overview: NCV97310MW33R2G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.3 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.3 V, Step-Down DC-DC Converter IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV97310MW33R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multi-output Power Management Unit (PMU) with 3 Buck Regulators NCV97310 - 3.3 V Version, 5000-REEL Product overview: NCV97310MW33R2G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.3 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.3 V, Step-Down DC-DC Converter IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV97310MW33R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 3.3 V Step-Down DC-DC Converter IC
776-NCV97310MW33R2G
Buck 3.3 V Step-Down DC-DC Converter IC 776-NCV97310MW33R2G
Multi-output Power Management Unit (PMU) with 3 Buck Regulators NCV97310 - 3.3 V Version, 5000-REEL Product overview: NCV97310MW33R2G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.3 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.3 V, Step-Down DC-DC Converter IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV97310MW33R2G can be used for catalog matching and distributor lookup.

Multi-output Power Management Unit (PMU) with 3 Buck Regulators NCV97310 - 3.3 V Version, 5000-REEL Product overview: NCV97310MW33R2G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.3 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.3 V, Step-Down DC-DC Converter IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV97310MW33R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 776-NCV97310MW33R2G
Product Name Buck 3.3 V Step-Down DC-DC Converter IC
Package Type Other; QFN
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DCP021515 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021515P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers