Automotive Multi-Output Power Management IC (PMIC) for Safety Applications, 4000-REEL Product overview: NCV97200MW33R2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCV97200MW33R2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1345326-NCV97200MW33
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive
Standard Package: 4,000
Voltage - Output: 3.3V, 5.5V
Voltage - Input: 4.1V ~ 40V
Number of Outputs: 2
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFNW (4x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV97200
IC PMIC MULTI-OUTPUT 20QFNW
Switching Controllers AUTOMOTIVE SWITCHER
IC PMIC MULTI-OUTPUT 20QFNW
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-NCV97200MW33R2G | 1345326-NCV97200MW33R2G | NCV97200MW33R2G | NCV97200MW33R2G | NCV97200MW33R2G |
| Product Name | Automotive Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators | Special Purpose Regulators | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tape & Reel | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad |