Manufacturer: ON Semiconductor
Win Source Part Number: 1082801-NCV952DTBR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 1 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.7 V to 12 V
Operating Supply Current: 750μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 3.6MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Operational Amplifier, Wide supply range, 3.5Mhz, Rail to Rail I/O Op-Amp, 2500-REEL Product overview: NCV952DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5Mhz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5Mhz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV952DTBR2G can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Operational Amplifier, Wide supply range, 3.5Mhz, Rail to Rail I/O Op-Amp
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
OPAMP, AEC-Q100, 3.5MHZ, -40 TO 125DEG; No. of Amplifiers:2 Amplifier; Bandwidth:3.6MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 26V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Operational Amplifiers - Op Amps 4 MHZ R-T-R OPAMP
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1082801-NCV952DTBR2G | 687-NCV952DTBR2G | NCV952DTBR2GOSCT-ND | NCV952DTBR2G | NCV952DTBR2G | NCV952DTBR2G | 68X4246 | NCV952DTBR2G | NCV952DTBR2G | NCV952DTBR2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV952DTBR2G | 3.5Mhz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Opamp, Aec-Q100, 3.5Mhz, -40 To 125Deg; No. Of Amplifiers Onsemi | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 2.7 to 12 volts | 12 volts | 2.7 volts | |||||||
| Source Current (IS) | 0.7500 milliamps | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | ||||||
| VOS | 0.6000 millivolts | 0.6000 millivolts | 0.6000 millivolts | |||||||
| IBIAS | 0.1000 µA | 0.0550 µA | 0.0550 µA | |||||||
| GBW | 3.6 MHz | 3.6 MHz | 3.6 MHz |