Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 16-VFQFN Exposed Pad
IC REG BUCK PROG 0.6V 3A 16QFN
PMW BUCK CONVERTER
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-NCV91300MNWBTXGTR-ND | NCV91300MNWBTXG | NCV91300MNWBTXG | NCV91300MNWBTXG |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 3.3 volts | 0.6000 to 3.3 volts | 0.6000 volts |