IC REG CTRLR BOOST/SEPIC 8SOIC
Boost, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BOOST/SEPIC 8SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1230821-NCV898031D1R
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, SEPIC
Frequency - Switching: 2MHz
Control Features: Current Limit, Enable
Supply Voltage: 3.2 V ~ 40 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: NCV898031
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 88%
Alternative Parts (Cross-Reference): LTC3786IUD#TRPBF; LM3488QMM; LM3478MME7001794;
Introduction Date: June 12, 2012
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Boost, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BOOST/SEPIC 8SOIC
IC REG CTRLR BOOST/SEPIC 8SOIC
Switching Voltage Regulators 2 MHZ SMPS
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-NCV898031D1R2GCT-ND | 1230821-NCV898031D1R2G | NCV898031D1R2G | NCV898031D1R2G | NCV898031D1R2G | NCV898031D1R2G |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCV898031D1R2G | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost, SEPIC | Buck; Boost | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| fsw | 2000 kHz | 2000 kHz | 2000 kHz | 2000 kHz | 2000 kHz | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |