Win Source Part Number: 1345307-NCV894530MWT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 1.2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.1MHz
Voltage - Output (Max): 3.3V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.9V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV894530
Product Status: Obsolete
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.2A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.2A 10-VFDFN Exposed Pad
IC REG BUCK ADJ 1.2A 10DFN
IC REG BUCK ADJ 1.2A 10DFN
Switching Voltage Regulators LOW VOLTAGE 1.2A STE
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1345307-NCV894530MWTXG | NCV894530MWTXG-ND | NCV894530MWTXG | NCV894530MWTXG | NCV894530MWTXG | NCV894530MWTXG |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; Tape & Reel | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz |