Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-DFN (4x4)
Manufacturer: ON Semiconductor
Win Source Part Number: 887178-NCV891334MW33
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 12-DFN (4x4)
Package: Reel - TR
Package: 12-VDFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 3.7V ~ 36V
Part Status: Obsolete
Family Name: NCV8913
Categories: Integrated Circuits (ICs)
Case / Package: 12-DFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Switching Voltage Regulators AUTOMOTIVE SWITCHER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-DFN (4x4)
IC REG CTRLR BUCK 12DFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCV891334MW33R2G-ND | 887178-NCV891334MW33R2G | NCV891334MW33R2G | NCV891334MW33R2G | NCV891334MW33R2G |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCV891334MW33R2G | Switching Voltage Regulators | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | Other; 12-VDFN Exposed Pad | Other; 12-DFN (4x4) | Other; 12-VDFN Exposed Pad | ||
| fsw | 2000 kHz | 2000 kHz | 2000 kHz | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete |