"Buck Switching Regulator IC Positive Fixed 4V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Win Source Part Number: 981514-NCV891330PD40
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.7V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 4V
Synchronous Rectifier: No
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NCV891330PD40R2
Base Product Number: NCV891330
3 A, 2 MHz Low-Iq Dual-Mode Step-Down Regulator for Automotive 2MHz SMPS HYBRID LOW IQ LDO 4.0V, 2500-REEL Product overview: NCV891330PD40R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, Dual, 3 A, 2 MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Dual, 3 A, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCV891330PD40R2G
IC REG BUCK 4V 3A 8SOIC
Buck Switching Regulator IC Positive Fixed 4V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK 3.8V 3A 8SOIC
Switching Voltage Regulators 2MHZ SMPS HYBRID LDO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCV891330PD40R2G-ND | 981514-NCV891330PD40R2G | 739-NCV891330PD40R2G | NCV891330PD40R2G | NCV891330PD40R2G | 598-NCV891330PD40R2G | NCV891330PD40R2G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Automotive Low-Power Dual 3 A LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 3.8V 3A 8SOIC | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; Tape & Reel (TR) | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | ||
| Output Voltage | 4 volts | 4 volts | 4 to ? volts | 4 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps |