Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-DFN (4x4)
IC REG CTRLR BUCK 12DFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-DFN (4x4)
Switching Voltage Regulators AUTOMOTIVE SWITCHER
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCV891234MW50R2GOSTR-ND | NCV891234MW50R2G | NCV891234MW50R2G | NCV891234MW50R2G |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Voltage Regulators |
| Configuration / Function | Buck | |||
| Package Type | Other; 12-VDFN Exposed Pad | Other; 12-VDFN Exposed Pad | ||
| fsw | 2000 kHz | 2000 kHz | 2000 kHz | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Special Features | Internal Current Limit; Current Limit, Enable, Reset |