"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
IC REG BUCK 3.3V 1.2A 8SOIC
IC REG BUCK 3.3V 1.2A 8SOIC
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Switching Voltage Regulators 2MHZ SMPS HYBRID LDO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCV891130PD50R2G-ND | NCV891130PD50R2G | NCV891130PD50R2G | NCV891130PD50R2G | NCV891130PD50R2G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||
| IOUT | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps |