"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
IC REG BUCK 3.3V 1.2A 8SOIC
IC REG BUCK 3.3V 1.2A 8SOIC
Switching Voltage Regulators 2MHZ SMPS HYBRID LDO
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Switching Regulator IC Output
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCV891130PD40R2G-ND | NCV891130PD40R2G | NCV891130PD40R2G | NCV891130PD40R2G | NCV891130PD40R2G | NCV891130PD40R2G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | |||
| IOUT | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps |