Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 8-VDFN Exposed Pad
Manufacturer: onsemi
Category: Integrated Circuits (ICs) -Power Management (PMIC)- Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Package / Case: 8-VDFN Exposed Pad
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 150°C (TJ)
Supplier Device Package: 8-DFN (3x3)
Base Product Number: NCV890430
Topology: Buck
Output Type: Fixed
IC REG BUCK PWM 600MA 3.3V 8DFN
IC REG BUCK PWM 600MA 3.3V 8DFN
IC REG BUCK 3.3V 600MA 8DFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 8-VDFN Exposed Pad
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-NCV890430MW33TXGTR-ND | NCV890430MW33TXG | NCV890430MW33TXG | NCV890430MW33TXG | NCV890430MW33TXG | |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) -Power Management (PMIC)- Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-VDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts |