Buck Switching Regulator IC Positive PWM Signal 2.5V 1 Output 600mA 8-VDFN Exposed Pad
IC REG BCK PWM SIGNAL 600MA 8DFN
Switching Voltage Regulators AUTOMOTIVE SWITCHER
IC REG BCK PWM SIGNAL 600MA 8DFN
Buck Switching Regulator IC Positive PWM Signal 2.5V 1 Output 600mA 8-VDFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCV890430MW25TXG-ND | NCV890430MW25TXG | NCV890430MW25TXG | NCV890430MW25TXG | NCV890430MW25TXG |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 to ? volts | ||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |