IC REG BUCK ADJ 2A 12DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 12-VDFN Exposed Pad
IC REG BUCK ADJ 2A 12DFN
Manufacturer: ON Semiconductor
Win Source Part Number: 929079-NCV890204MWR2
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 12-VDFN Exposed Pad
Package: 12-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV890204
Categories: Integrated Circuits (ICs)
Case / Package: 12-DFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 12-VDFN Exposed Pad
IC REG BUCK ADJ 2A 12DFN
Switching Voltage Regulators 2 MHZ SWITCHER
IC REG BUCK ADJUSTABLE 2A 12DFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-NCV890204MWR2GCT-ND | 929079-NCV890204MWR2G | NCV890204MWR2G | NCV890204MWR2G | NCV890204MWR2G | NCV890204MWR2G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV890204MWR2G | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 12-VDFN Exposed Pad | Other; 12-DFN (4x4) | Other; 12-VDFN Exposed Pad | Other; 12-VDFN Exposed Pad | ||
| Output Voltage | 0.8000 to 34 volts | 0.8000 to 34 volts | 0.8000 volts | 0.8000 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps |