Manufacturer: ON Semiconductor
Win Source Part Number: 929077-NCV890104MWR2
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 12-VDFN Exposed Pad
Package: 12-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV890104
Categories: Integrated Circuits (ICs)
Case / Package: 12-DFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 12-VDFN Exposed Pad
IC REG BUCK ADJ 1.2A 12DFN
IC REG BUCK ADJ 1.2A 12DFN
IC REG BUCK ADJ 1.2A 12DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 12-VDFN Exposed Pad
IC REG BUCK ADJ 1.2A 12DFN
Switching Voltage Regulators 2 MHZ SWITCHER
IC REG BUCK ADJ 1.2A 12DFN
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 929077-NCV890104MWR2G | 488-NCV890104MWR2GTR-ND | NCV890104MWR2G | NCV890104MWR2G | NCV890104MWR2G | NCV890104MWR2G | NCV890104MWR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV890104MWR2G | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 12-DFN (4x4) | Other; 12-VDFN Exposed Pad | Other; 12-VDFN Exposed Pad | Other; 12-VDFN Exposed Pad | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Output Voltage | 0.8000 to 34 volts | 0.8000 volts | 0.8000 to 34 volts | 0.8000 volts |