Manufacturer: ON Semiconductor
Win Source Part Number: 929075-NCV890100PDR2
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCV890100
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV890100PDR2GOSDKR,
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
IC REG BUCK ADJ 1.2A 8SOIC
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Switching Voltage Regulators Auto Buck Switching Regulator 1.2A 2 MHz
IC REG BUCK ADJ 1.2A 8SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 929075-NCV890100PDR2G | NCV890100PDR2GOSTR-ND | NCV890100PDR2G | NCV890100PDR2G | NCV890100PDR2G | NCV890100PDR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV890100PDR2G | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOIC; Other; 8-SOIC-EP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | ||
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | Removed | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |