Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 8-VDFN Exposed Pad
IC REG BUCK ADJ 1.2A 8DFN
IC REG BUCK ADJ 1.2A 8DFN
Manufacturer: ON Semiconductor
Win Source Part Number: 1082797-NCV890100MWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.2A
Family Name: NCV890100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 34V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LT3973IMSE; LT3973EMS#PBF; LT3973IMS#PBF; LT3973HMS#PBF;
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Switching Voltage Regulators 2 MHZ SWITCHER
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 8-VDFN Exposed Pad
IC REG BUCK ADJ 1.2A 8DFN
IC REG BUCK ADJUSTABLE 1.2A 8DFN
IC REG BUCK ADJUSTABLE 1.2A 8DFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCV890100MWTXGOSTR-ND | 1082797-NCV890100MWTXG | NCV890100MWTXG | NCV890100MWTXG | NCV890100MWTXG | NCV890100MWTXG | NCV890100MWTXG |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV890100MWTXG | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-DFN (3x3) | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Output Voltage | 0.8000 to 34 volts | 0.8000 volts | 0.8000 to 34 volts | 0.8000 volts | 0.8000 volts | ||
| IOUT | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps |