PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 170kHz 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1230819-NCV8881PWR2G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C
Package: 16-SOIC (0.295", 7.50mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 5 V ~ 19 V
Function: Automotive
Topology: Step-Down (Buck) (1), Linear (LDO) (2)
Frequency - Switching: 170kHz
Number of Outputs: 3
Voltage/Current - Output 1: 3.3 V ~ 8 V, 1.5A
Voltage/Current - Output 2: 5V, 100mA
Voltage/Current - Output 3: 8.5V, 40mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: NCV8881
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): TS2509CS RL; ADP2302ARDZ-R7; ADP2303ARDZ-R7;
Introduction Date: October 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
DC/DC Controller 1.5A, 3-Out, 800mV Fixed, SOIC Product overview: NCV8881PWR2G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8881PWR2G can be used for catalog matching and distributor lookup.
IC REG TRIPLE BUCK/LINEAR 16SOIC
IC REG TRIPLE BUCK/LINEAR 16SOIC
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 170kHz 16-SOIC
Switching Voltage Regulators SMPS WITH WATCHDOG
IC REG TRIPLE BUCK/LINEAR 16SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCV8881PWR2GOSTR-ND | 1230819-NCV8881PWR2G | 776-NCV8881PWR2G | NCV8881PWR2G | NCV8881PWR2G | NCV8881PWR2G | NCV8881PWR2G | NCV8881PWR2G |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - NCV8881PWR2G | 1.5A SOIC Voltage Regulator IC | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||||||
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width) Exposed Pad" | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) Exposed Pad | Other; SOIC | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) Exposed Pad | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) Exposed Pad | SOIC | ||
| Output Voltage | 3.3 to 8 volts | 0.8000 volts | ||||||
| IOUT | 1.5 amps | 0.0050 amps | ||||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |