onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCV887801D1R2G NCV887801D1R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929074-NCV887801D1R2 G Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Boost Regulator Positive Output Step-Up - DC-DC Controller IC 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 2V ~ 40V Part Status: Obsolete Family Name: NCV8878 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV887801D1R2GOSDKR, NCV887801D1R2GOSCT, NCV887801D1R2GOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929074-NCV887801D1R2 G Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Boost Regulator Positive Output Step-Up - DC-DC Controller IC 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 2V ~ 40V Part Status: Obsolete Family Name: NCV8878 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV887801D1R2GOSDKR, NCV887801D1R2GOSCT, NCV887801D1R2GOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCV887801D1R2G - 929074-NCV887801D1R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCV887801D1R2G
929074-NCV887801D1R2G
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCV887801D1R2G 929074-NCV887801D1R2G
Manufacturer: ON Semiconductor Win Source Part Number: 929074-NCV887801D1R2 G Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Boost Regulator Positive Output Step-Up - DC-DC Controller IC 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 2V ~ 40V Part Status: Obsolete Family Name: NCV8878 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV887801D1R2GOSDKR, NCV887801D1R2GOSCT, NCV887801D1R2GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 929074-NCV887801D1R2G
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Boost Regulator Positive Output Step-Up - DC-DC Controller IC 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 2V ~ 40V
Part Status: Obsolete
Family Name: NCV8878
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV887801D1R2GOSDKR, NCV887801D1R2GOSCT, NCV887801D1R2GOSTR

Buy Now Datasheet
DC DC Switching Controllers - 488-NCV887801D1R2GTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
488-NCV887801D1R2GTR-ND
DC DC Switching Controllers 488-NCV887801D1R2GTR-ND
IC REG CTRLR BOOST 8SOIC

IC REG CTRLR BOOST 8SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - NCV887801D1R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
NCV887801D1R2G
PMIC - Voltage Regulators - DC DC Switching Controllers NCV887801D1R2G
IC REG CTRLR BOOST 8SOIC

IC REG CTRLR BOOST 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - NCV887801D1R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
NCV887801D1R2G
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers NCV887801D1R2G
IC REG CTRLR BOOST 8SOIC

IC REG CTRLR BOOST 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Switching Controllers
NCV887801D1R2G
Switching Controllers NCV887801D1R2G
Switching Controllers BOOST W/ EN AND STATUS

Switching Controllers BOOST W/ EN AND STATUS

Buy Now Datasheet
DC DC Switching Controllers - NCV887801D1R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
NCV887801D1R2G
DC DC Switching Controllers NCV887801D1R2G
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SOIC

Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SOIC

Buy Now Datasheet
DC DC Switching Controllers - NCV887801D1R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
NCV887801D1R2G
DC DC Switching Controllers NCV887801D1R2G
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SOIC

Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 929074-NCV887801D1R2G 488-NCV887801D1R2GTR-ND NCV887801D1R2G NCV887801D1R2G NCV887801D1R2G NCV887801D1R2G
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCV887801D1R2G DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Package Type SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage PhaseOut; Obsolete Removed Removed; Obsolete
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Configuration / Function Boost
fsw 450 kHz 450 kHz 450 kHz 450 kHz
Unlock Full Specs
to access all available technical data